Capital Lighting, Inc. 035-IA Mid. Chandeliers-Glass Down 494599

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Antique Iron Weight: 23 Product Name: Five Light Chandelier UPC: 830335000174 Category: Chandelier Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Antique Iron Weight: 23 Product Name: Five Light Chandelier UPC: 830335000174 Category: Chandelier Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
035-IA Mid. Chandeliers-Glass Down - 494599 - Capital Lighting, Inc.
Columbus, OH, USA
035-IA Mid. Chandeliers-Glass Down
494599
035-IA Mid. Chandeliers-Glass Down 494599
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Antique Iron Weight: 23 Product Name: Five Light Chandelier UPC: 830335000174 Category: Chandelier Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Antique Iron
Weight: 23
Product Name: Five Light Chandelier
UPC: 830335000174
Category: Chandelier
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494599
Product Name 035-IA Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details