Capital Lighting, Inc. 037-IA Sconces-Single Glass 494594

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Iron Weight: 4 Product Name: One Light Sconce UPC: 830335000198 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Iron Weight: 4 Product Name: One Light Sconce UPC: 830335000198 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
037-IA Sconces-Single Glass - 494594 - Capital Lighting, Inc.
Columbus, OH, USA
037-IA Sconces-Single Glass
494594
037-IA Sconces-Single Glass 494594
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Iron Weight: 4 Product Name: One Light Sconce UPC: 830335000198 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Iron
Weight: 4
Product Name: One Light Sconce
UPC: 830335000198
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494594
Product Name 037-IA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details