Capital Lighting, Inc. POR-8970-35-PLET-DBRZ Mid. Chandeliers-Glass Up 494492

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8970-35-PLET-DBRZ Mid. Chandeliers-Glass Up - 494492 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8970-35-PLET-DBRZ Mid. Chandeliers-Glass Up
494492
POR-8970-35-PLET-DBRZ Mid. Chandeliers-Glass Up 494492
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494492
Product Name POR-8970-35-PLET-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details