Capital Lighting, Inc. P2988-102 Sconces-Double Candle 494391

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roasted Java Product Name: Two Light Wall Bracket UPC: 785247146567 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roasted Java Product Name: Two Light Wall Bracket UPC: 785247146567 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2988-102 Sconces-Double Candle - 494391 - Capital Lighting, Inc.
Columbus, OH, USA
P2988-102 Sconces-Double Candle
494391
P2988-102 Sconces-Double Candle 494391
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roasted Java Product Name: Two Light Wall Bracket UPC: 785247146567 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Roasted Java
Product Name: Two Light Wall Bracket
UPC: 785247146567
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494391
Product Name P2988-102 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details