Capital Lighting, Inc. P4604-09 Large Chandeliers-Glass Shade 494387

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 46.50 Length 46.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 785247157310 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 46.50 Length 46.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 785247157310 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4604-09 Large Chandeliers-Glass Shade - 494387 - Capital Lighting, Inc.
Columbus, OH, USA
P4604-09 Large Chandeliers-Glass Shade
494387
P4604-09 Large Chandeliers-Glass Shade 494387
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 46.50 Length 46.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 785247157310 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 46.50
Length 46.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
UPC: 785247157310
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494387
Product Name P4604-09 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details