Capital Lighting, Inc. P5084-20 Pendants-Glass Down 494385

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 785247145713 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 785247145713 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5084-20 Pendants-Glass Down - 494385 - Capital Lighting, Inc.
Columbus, OH, USA
P5084-20 Pendants-Glass Down
494385
P5084-20 Pendants-Glass Down 494385
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 785247145713 Category: Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Pendant
UPC: 785247145713
Category: Pendants
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494385
Product Name P5084-20 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details