Capital Lighting, Inc. P3325-20 Pendants-Bowl Style 494348

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247145690 Category: Hall & Foyer Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247145690 Category: Hall & Foyer Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3325-20 Pendants-Bowl Style - 494348 - Capital Lighting, Inc.
Columbus, OH, USA
P3325-20 Pendants-Bowl Style
494348
P3325-20 Pendants-Bowl Style 494348
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247145690 Category: Hall & Foyer Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Foyer
UPC: 785247145690
Category: Hall & Foyer
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494348
Product Name P3325-20 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details