Capital Lighting, Inc. P4411-77 Mid. Chandeliers-Glass Up 494324

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Forged Bronze Product Name: 12 Light Chandelier UPC: 785247144891 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Forged Bronze Product Name: 12 Light Chandelier UPC: 785247144891 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4411-77 Mid. Chandeliers-Glass Up - 494324 - Capital Lighting, Inc.
Columbus, OH, USA
P4411-77 Mid. Chandeliers-Glass Up
494324
P4411-77 Mid. Chandeliers-Glass Up 494324
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Forged Bronze Product Name: 12 Light Chandelier UPC: 785247144891 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Length 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Forged Bronze
Product Name: 12 Light Chandelier
UPC: 785247144891
Category: Chandeliers
Glass: Clear Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494324
Product Name P4411-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details