Capital Lighting, Inc. P4416-77 Mid. Chandeliers-Glass Up 494320

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247146970 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247146970 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4416-77 Mid. Chandeliers-Glass Up - 494320 - Capital Lighting, Inc.
Columbus, OH, USA
P4416-77 Mid. Chandeliers-Glass Up
494320
P4416-77 Mid. Chandeliers-Glass Up 494320
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247146970 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.75
Length 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Forged Bronze
Product Name: Five Light Chandelier
UPC: 785247146970
Category: Chandeliers
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494320
Product Name P4416-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details