Capital Lighting, Inc. P3824-77 Foyer/Hall Lanterns-Glass w/Frame 494307

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247146987 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247146987 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3824-77 Foyer/Hall Lanterns-Glass w/Frame - 494307 - Capital Lighting, Inc.
Columbus, OH, USA
P3824-77 Foyer/Hall Lanterns-Glass w/Frame
494307
P3824-77 Foyer/Hall Lanterns-Glass w/Frame 494307
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247146987 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Foyer
UPC: 785247146987
Category: Hall & Foyer
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494307
Product Name P3824-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details