Capital Lighting, Inc. P4407-77 Mid. Chandeliers-Glass Up 494305

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Bronze Product Name: Four Light Chandelier UPC: 785247144914 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Bronze Product Name: Four Light Chandelier UPC: 785247144914 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4407-77 Mid. Chandeliers-Glass Up - 494305 - Capital Lighting, Inc.
Columbus, OH, USA
P4407-77 Mid. Chandeliers-Glass Up
494305
P4407-77 Mid. Chandeliers-Glass Up 494305
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Bronze Product Name: Four Light Chandelier UPC: 785247144914 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 26.25
Length 26.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Forged Bronze
Product Name: Four Light Chandelier
UPC: 785247144914
Category: Chandeliers
Glass: Clear Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494305
Product Name P4407-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details