PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 6
Wattage: 15
Finish: Bronze
Weight: 34.8
Product Name: 52`` Fan with Six Light Light Kit
UPC: 98612984610
Category: Fans
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494293 |
| Product Name | AV-BNZ Fans-Ceiling Fans |