PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 60
Product Name: 60`` Fan with Four Light Light Kit
UPC: 98612070924
Category: Fans
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 60
Light Kit: Included
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494273 |
| Product Name | WX-ORB Fans-Ceiling Fans |