PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Finish: White
Weight: 17
Product Name: White ceiling fan with three White 56`` metal Blade
UPC: 98612703082
Category: Industrial
Safety Rating: UL
Wire: 6``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade span: 56
Speeds: One
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494271 |
| Product Name | IND-WH Fans-Ceiling Fans |