Capital Lighting, Inc. 001-AB Sconces-Single Glass 494255

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Sconce UPC: 830335000013 Category: Sconce Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Sconce UPC: 830335000013 Category: Sconce Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
001-AB Sconces-Single Glass - 494255 - Capital Lighting, Inc.
Columbus, OH, USA
001-AB Sconces-Single Glass
494255
001-AB Sconces-Single Glass 494255
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Sconce UPC: 830335000013 Category: Sconce Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: One Light Sconce
UPC: 830335000013
Category: Sconce
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494255
Product Name 001-AB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details