Capital Lighting, Inc. P5125-20 Mini Pendants-Rod 494199

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247145782 Category: Pendants Mini Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247145782 Category: Pendants Mini Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5125-20 Mini Pendants-Rod - 494199 - Capital Lighting, Inc.
Columbus, OH, USA
P5125-20 Mini Pendants-Rod
494199
P5125-20 Mini Pendants-Rod 494199
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247145782 Category: Pendants Mini Pendants Glass: Etched Watermark Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Length 0.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 785247145782
Category: Pendants Mini Pendants
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494199
Product Name P5125-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details