Capital Lighting, Inc. P5144-77 Foyer/Hall Lanterns-Glass w/Frame 494191

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247146932 Category: Pendants Mini Pendants Glass: Tea Stained Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247146932 Category: Pendants Mini Pendants Glass: Tea Stained Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5144-77 Foyer/Hall Lanterns-Glass w/Frame - 494191 - Capital Lighting, Inc.
Columbus, OH, USA
P5144-77 Foyer/Hall Lanterns-Glass w/Frame
494191
P5144-77 Foyer/Hall Lanterns-Glass w/Frame 494191
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247146932 Category: Pendants Mini Pendants Glass: Tea Stained Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Mini Pendant
UPC: 785247146932
Category: Pendants Mini Pendants
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494191
Product Name P5144-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details