Capital Lighting, Inc. P5402-09 Exterior -Post/Pier Head 494177

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Post Lantern UPC: 785247146611 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Post Lantern UPC: 785247146611 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5402-09 Exterior -Post/Pier Head - 494177 - Capital Lighting, Inc.
Columbus, OH, USA
P5402-09 Exterior -Post/Pier Head
494177
P5402-09 Exterior -Post/Pier Head 494177
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Post Lantern UPC: 785247146611 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Post Lantern
UPC: 785247146611
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494177
Product Name P5402-09 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details