Capital Lighting, Inc. P5848-31 Exterior -Hanging 494168

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Hanging Lantern UPC: 785247146642 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Hanging Lantern UPC: 785247146642 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5848-31 Exterior -Hanging - 494168 - Capital Lighting, Inc.
Columbus, OH, USA
P5848-31 Exterior -Hanging
494168
P5848-31 Exterior -Hanging 494168
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Hanging Lantern UPC: 785247146642 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Hanging Lantern
UPC: 785247146642
Category: Outdoor
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494168
Product Name P5848-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details