Capital Lighting, Inc. P5775-31 Exterior -Wall Mount 494166

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Lantern UPC: 785247146697 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Lantern UPC: 785247146697 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5775-31 Exterior -Wall Mount - 494166 - Capital Lighting, Inc.
Columbus, OH, USA
P5775-31 Exterior -Wall Mount
494166
P5775-31 Exterior -Wall Mount 494166
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Lantern UPC: 785247146697 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247146697
Category: Outdoor
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494166
Product Name P5775-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details