Capital Lighting, Inc. P5780-31 Exterior -Wall Mount 494161

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247146628 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247146628 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5780-31 Exterior -Wall Mount - 494161 - Capital Lighting, Inc.
Columbus, OH, USA
P5780-31 Exterior -Wall Mount
494161
P5780-31 Exterior -Wall Mount 494161
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247146628 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.00
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247146628
Category: Outdoor
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494161
Product Name P5780-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details