Capital Lighting, Inc. Mid. Chandeliers-Candle 494152

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Euro Bronze Product Name: 16 Light Chandelier UPC: 842639005731 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Euro Bronze Product Name: 16 Light Chandelier UPC: 842639005731 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 494152 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
494152
Mid. Chandeliers-Candle 494152
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Euro Bronze Product Name: 16 Light Chandelier UPC: 842639005731 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Euro Bronze
Product Name: 16 Light Chandelier
UPC: 842639005731
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494152
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details