Capital Lighting, Inc. Mid. Chandeliers-Candle 494128

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639005656 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639005656 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 494128 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
494128
Mid. Chandeliers-Candle 494128
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639005656 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 842639005656
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494128
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details