Capital Lighting, Inc. P7181-77 Sconces-Pocket 494118

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Sconce UPC: 785247146925 Category: Sconces Glass: Tea Stained Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Sconce UPC: 785247146925 Category: Sconces Glass: Tea Stained Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7181-77 Sconces-Pocket - 494118 - Capital Lighting, Inc.
Columbus, OH, USA
P7181-77 Sconces-Pocket
494118
P7181-77 Sconces-Pocket 494118
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Sconce UPC: 785247146925 Category: Sconces Glass: Tea Stained Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Sconce
UPC: 785247146925
Category: Sconces
Glass: Tea Stained
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494118
Product Name P7181-77 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details