Capital Lighting, Inc. Mid. Chandeliers-Candle 494093

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639005595 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639005595 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 494093 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
494093
Mid. Chandeliers-Candle 494093
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639005595 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.50
Bulb
Qty: 9
Wattage: 60
Finish: Burnished Gold
Product Name: Nine Light Chandelier
UPC: 842639005595
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494093
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details