PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Oil Rubbed Bronze
Weight: 27.8
Product Name: Oil Rubbed Bronze fan comes with Oil Rubbed Bronze ABS Blade
UPC: 98612981619
Category: Fans
Safety Rating: UL
Safety Listing: Wet
Motor size: 188x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Blade type: ABS
Light Kit: Adaptable
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494086 |
| Product Name | BIM-ORB Fans-Wet Location |