PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra/Halogen
Qty: 4
Wattage: 40
Finish: Brushed Aluminum
Weight: 29.5
Product Name: 52`` Fan with Four Light Light Kit
UPC: 98612925521
Category: Indoor/Outdoor
Safety Rating: UL
Safety Listing: Damp
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Light Kit: Included
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494081 |
| Product Name | IO-BA Fans-Damp Location |