PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Brushed Nickel
Weight: 26.8
Product Name: Brushed Nickel fan comes with Silver Blade
UPC: 98612069126
Category: Fans
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494076 |
| Product Name | CL-BN-188 Fans-Ceiling Fans |