PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Cobblestone
Weight: 20.1
Product Name: Cobblestone fan shown with Mahogany bamboo ABS Blade
UPC: 98612493549
Category: Fans
Safety Rating: UL
Safety Listing: Wet
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: ABS
Light Kit: Adaptable
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494053 |
| Product Name | VC-CS+ Fans-Wet Location |