PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra/tbd
Qty: 4
Wattage: 25
Finish: Cobblestone
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 494006 |
| Product Name | RT-CS-B52MO-LK400A-CS Fans-Ceiling Fans |