Capital Lighting, Inc. 324-AGB Pendants-Bowl Style 493956

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 15 Product Name: Three Light Pendant UPC: 806134040192 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 15 Product Name: Three Light Pendant UPC: 806134040192 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
324-AGB Pendants-Bowl Style - 493956 - Capital Lighting, Inc.
Columbus, OH, USA
324-AGB Pendants-Bowl Style
493956
324-AGB Pendants-Bowl Style 493956
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Brass Weight: 15 Product Name: Three Light Pendant UPC: 806134040192 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Brass
Weight: 15
Product Name: Three Light Pendant
UPC: 806134040192
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 493956
Product Name 324-AGB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details