PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 12.20
Bulb
Finish: White
Weight: 10.8
Product Name: 28`` Ceiling Fan
UPC: 026586960286
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X12
Motor housing: 8.26
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 28
Electricity Use: 46
Speeds: 3 speed RPM: Low - 156/High - 323
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3082
Airflow Efficienty: 67
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 492982 |
| Product Name | 4CO28WH Fans-Ceiling Fans |