PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.47
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 30.62
Product Name: 52`` Ceiling Fan
UPC: 026586971381
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.16 Dia
Wire: 6.5`
Motor size: 188X20
Motor housing: 11.88
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Electricity Use: 87
Light Kit: Included
Speeds: 3 speed RPM: Low - 88/High - 188
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downlight Control
Reverse Air: Yes
Airflow Efficienty: 6838
Airflow Efficienty: 79
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 492797 |
| Product Name | 5CNR52BSD-L Fans-Ceiling Fans |