PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 22.44
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 27.47
Product Name: 54`` Ceiling Fan
UPC: 026586971527
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Damp
Canopy: 2.12 Dia
Wire: 6.5`
Motor size: 172X20
Motor housing: 13.1
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 54
Blade type: ABS
Electricity Use: 72
Light Kit: Included
Speeds: 3 speed RPM: Low - 69/High - 159
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5760
Airflow Efficienty: 80
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 492790 |
| Product Name | 5GIR54RBD-L Fans-Damp Location |