PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Roman Bronze
Weight: 22.3
Product Name: 52`` Ceiling Fan
UPC: 026586973125
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 14.2
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 64
Light Kit: Included
Speeds: 3 speed RPM: Low - 83/High - 217
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5871
Airflow Efficienty: 92
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 492778 |
| Product Name | 5SLR52RBD-B Fans-Ceiling Fans |