PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 15.94
Bulb
Finish: White
Weight: 12.64
Product Name: 34`` Ceiling Fan
UPC: 026586159987
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 153X13
Motor housing: 9.7
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 34
Electricity Use: 49
Speeds: 3 speed RPM: Low - 52/High - 240
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3536
Airflow Efficienty: 72
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 492479 |
| Product Name | 5DS34WH Fans-Ceiling Fans |