PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 22.19
Bulb
Type: Halogen/Candelabra
Qty: 2
Wattage: 50
Finish: Tuscan Bronze
Weight: 36.85
Product Name: 56`` Ceiling Fan
UPC: 026586971879
Category: Ceiling Fans
Glass: Tea Stain Mission
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.29 Dia
Wire: 6.5`
Motor size: 188X25
Motor housing: 14.9
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 56
Electricity Use: 84
Light Kit: Included
Speeds: 3 speed RPM: Low - 62/High - 164
Optional Control: CT150 - Combo Wall/Hand Held Transmitter w/ Up-Down Light & Reverse Controls
Reverse Air: Yes
Airflow Efficienty: 6573
Airflow Efficienty: 78
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 492422 |
| Product Name | 5SBR56TBD-L Fans-Ceiling Fans |