Capital Lighting, Inc. MC59EP-L Fans-Light Kits 492304

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Pewter Weight: 4.9 Product Name: Gray Tea Stain Melon Bowl Light Kit UPC: 026586973194 Category: Ceiling Fan Lights Glass: English Pewter Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21770/MC59 EP.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Pewter Weight: 4.9 Product Name: Gray Tea Stain Melon Bowl Light Kit UPC: 026586973194 Category: Ceiling Fan Lights Glass: English Pewter Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21770/MC59 EP.HTML

Suppliers

Company
Product
Description
Supplier Links
MC59EP-L Fans-Light Kits - 492304 - Capital Lighting, Inc.
Columbus, OH, USA
MC59EP-L Fans-Light Kits
492304
MC59EP-L Fans-Light Kits 492304
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Pewter Weight: 4.9 Product Name: Gray Tea Stain Melon Bowl Light Kit UPC: 026586973194 Category: Ceiling Fan Lights Glass: English Pewter Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21770/MC59 EP.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.59
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Pewter
Weight: 4.9
Product Name: Gray Tea Stain Melon Bowl Light Kit
UPC: 026586973194
Category: Ceiling Fan Lights
Glass: English Pewter
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC59-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21770/MC59EP.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492304
Product Name MC59EP-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details