Capital Lighting, Inc. 139312-03-S19 Pendants-Bowl Style 492279

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Mahogany Product Name: Pendant Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Mahogany Product Name: Pendant Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
139312-03-S19 Pendants-Bowl Style - 492279 - Capital Lighting, Inc.
Columbus, OH, USA
139312-03-S19 Pendants-Bowl Style
492279
139312-03-S19 Pendants-Bowl Style 492279
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Mahogany Product Name: Pendant Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Mahogany
Product Name: Pendant
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492279
Product Name 139312-03-S19 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details