Capital Lighting, Inc. 126754-10-L95 Semi-Flush Mts.-Candle 492268

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.75 Bulb Type: Candelabra Qty: 55 Wattage: 40 Finish: Black Product Name: Semi Flush Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.75 Bulb Type: Candelabra Qty: 55 Wattage: 40 Finish: Black Product Name: Semi Flush Glass: Water

Suppliers

Company
Product
Description
Supplier Links
126754-10-L95 Semi-Flush Mts.-Candle - 492268 - Capital Lighting, Inc.
Columbus, OH, USA
126754-10-L95 Semi-Flush Mts.-Candle
492268
126754-10-L95 Semi-Flush Mts.-Candle 492268
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.75 Bulb Type: Candelabra Qty: 55 Wattage: 40 Finish: Black Product Name: Semi Flush Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.75
Bulb
Type: Candelabra
Qty: 55
Wattage: 40
Finish: Black
Product Name: Semi Flush
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492268
Product Name 126754-10-L95 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details