Capital Lighting, Inc. 123775-20-G140 Semi-Flush Mts.-Drum Shade 492266

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Small Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Small Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
123775-20-G140 Semi-Flush Mts.-Drum Shade - 492266 - Capital Lighting, Inc.
Columbus, OH, USA
123775-20-G140 Semi-Flush Mts.-Drum Shade
492266
123775-20-G140 Semi-Flush Mts.-Drum Shade 492266
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Small Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Small Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492266
Product Name 123775-20-G140 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details