Capital Lighting, Inc. 124252-20-S50 Flush Mounts-Bowl Style 492261

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
124252-20-S50 Flush Mounts-Bowl Style - 492261 - Capital Lighting, Inc.
Columbus, OH, USA
124252-20-S50 Flush Mounts-Bowl Style
492261
124252-20-S50 Flush Mounts-Bowl Style 492261
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Natural Iron
Product Name: Semi Flush
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492261
Product Name 124252-20-S50 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details