Capital Lighting, Inc. 204211-03-CTO Sconces-Single Candle 492256

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Qty: 1 Wattage: 40 Finish: Mahogany Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Qty: 1 Wattage: 40 Finish: Mahogany Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
204211-03-CTO Sconces-Single Candle - 492256 - Capital Lighting, Inc.
Columbus, OH, USA
204211-03-CTO Sconces-Single Candle
492256
204211-03-CTO Sconces-Single Candle 492256
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Qty: 1 Wattage: 40 Finish: Mahogany Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Qty: 1
Wattage: 40
Finish: Mahogany
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492256
Product Name 204211-03-CTO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details