Capital Lighting, Inc. 203101-03-CTO Sconces-Single Candle 492253

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7.5 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7.5 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
203101-03-CTO Sconces-Single Candle - 492253 - Capital Lighting, Inc.
Columbus, OH, USA
203101-03-CTO Sconces-Single Candle
492253
203101-03-CTO Sconces-Single Candle 492253
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7.5 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 7.5
Bulb
Qty: 1
Wattage: 75
Finish: Mahogany
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492253
Product Name 203101-03-CTO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details