Capital Lighting, Inc. 123755-05-H102 Semi-Flush Mts.-Drum Shade 492245

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 8.30 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 8.30 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
123755-05-H102 Semi-Flush Mts.-Drum Shade - 492245 - Capital Lighting, Inc.
Columbus, OH, USA
123755-05-H102 Semi-Flush Mts.-Drum Shade
492245
123755-05-H102 Semi-Flush Mts.-Drum Shade 492245
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 8.30 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.90
Height: 8.30
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492245
Product Name 123755-05-H102 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details