Capital Lighting, Inc. 126712-03-G48 Semi-Flush Mts.-Bowl Style 492239

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126712-03-G48 Semi-Flush Mts.-Bowl Style - 492239 - Capital Lighting, Inc.
Columbus, OH, USA
126712-03-G48 Semi-Flush Mts.-Bowl Style
492239
126712-03-G48 Semi-Flush Mts.-Bowl Style 492239
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492239
Product Name 126712-03-G48 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details