Capital Lighting, Inc. 207860F-05-H149 Sconces-Double Glass 492238

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Extension: 2.75 Bulb Type: T2 Qty: 2 Wattage: 8 Finish: Bronze Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Extension: 2.75 Bulb Type: T2 Qty: 2 Wattage: 8 Finish: Bronze Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207860F-05-H149 Sconces-Double Glass - 492238 - Capital Lighting, Inc.
Columbus, OH, USA
207860F-05-H149 Sconces-Double Glass
492238
207860F-05-H149 Sconces-Double Glass 492238
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Extension: 2.75 Bulb Type: T2 Qty: 2 Wattage: 8 Finish: Bronze Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 17.00
Extension: 2.75
Bulb
Type: T2
Qty: 2
Wattage: 8
Finish: Bronze
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492238
Product Name 207860F-05-H149 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details