Capital Lighting, Inc. 205762-03-CTO Sconces-Pocket 492231

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205762-03-CTO Sconces-Pocket - 492231 - Capital Lighting, Inc.
Columbus, OH, USA
205762-03-CTO Sconces-Pocket
492231
205762-03-CTO Sconces-Pocket 492231
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.50
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492231
Product Name 205762-03-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details