Capital Lighting, Inc. 207845-20-H140 Sconces-Single Glass 492229

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207845-20-H140 Sconces-Single Glass - 492229 - Capital Lighting, Inc.
Columbus, OH, USA
207845-20-H140 Sconces-Single Glass
492229
207845-20-H140 Sconces-Single Glass 492229
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492229
Product Name 207845-20-H140 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details