Capital Lighting, Inc. 204532-07-G35 Bathroom Fixtures-Two Lights 492228

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.10 Height: 9.80 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.10 Height: 9.80 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204532-07-G35 Bathroom Fixtures-Two Lights - 492228 - Capital Lighting, Inc.
Columbus, OH, USA
204532-07-G35 Bathroom Fixtures-Two Lights
492228
204532-07-G35 Bathroom Fixtures-Two Lights 492228
PRODUCT DETAILS / SPECS Width/Dia: 14.10 Height: 9.80 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.10
Height: 9.80
Extension: 8.3
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492228
Product Name 204532-07-G35 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details